Philips Momentum 325M8C/93, 31.5", 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black
Philips Momentum 325M8C/93. Display diagonal: 31.5", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black