Philips logo

Philips E Line 323E7QSH8/93 LED display 31.5" 1920 x 1080 pixels Full HD Gold, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17915
Info modified on:
31 May 2024, 09:35:43
Short summary description Philips E Line 323E7QSH8/93 LED display 31.5" 1920 x 1080 pixels Full HD Gold, White:

Philips E Line 323E7QSH8/93, 31.5", 1920 x 1080 pixels, Full HD, LED, 8 ms, Gold, White

Long summary description Philips E Line 323E7QSH8/93 LED display 31.5" 1920 x 1080 pixels Full HD Gold, White:

Philips E Line 323E7QSH8/93. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Gold, White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.