Philips logo

Philips E Line 323E7QSA8/93 LED display 31.5" 1920 x 1080 pixels Full HD White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55067
Info modified on:
31 May 2024, 09:35:43
Short summary description Philips E Line 323E7QSA8/93 LED display 31.5" 1920 x 1080 pixels Full HD White:

Philips E Line 323E7QSA8/93, 31.5", 1920 x 1080 pixels, Full HD, LED, 8 ms, White

Long summary description Philips E Line 323E7QSA8/93 LED display 31.5" 1920 x 1080 pixels Full HD White:

Philips E Line 323E7QSA8/93. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.