Philips E Line 321E1SCW/93, 31.5", 1920 x 1080 pixels, Full HD, LED, 4 ms, White
Philips E Line 321E1SCW/93. Display diagonal: 31.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: White