Philips myBathroom 32067/31/16, 2 bulb(s), Fluorescent, E27, 2700 K, IP44, White
Philips myBathroom 32067/31/16. Product color: White, Suitable location: Bathroom, Shape: Round. Fitting/cap type: E27, Number of bulbs: 2 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 15.7" (400 mm), Height: 4.72" (120 mm), Weight: 6.42 lbs (2.91 kg). Package width: 5.79" (147 mm), Package height: 16.8" (427 mm), Package length: 16.6" (42.2 cm)