Philips logo

Philips Ecomoods 306613816 ceiling lighting 2GX13

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67091
Info modified on:
27 May 2024, 13:30:55
Short summary description Philips Ecomoods 306613816 ceiling lighting 2GX13:

Philips Ecomoods 306613816, 1 bulb(s), 2GX13, 2700 K, IP20, Beige, White

Long summary description Philips Ecomoods 306613816 ceiling lighting 2GX13:

Philips Ecomoods 306613816. Product color: Beige, White, Suitable location: Bedroom, Living room, Mounting type: Surfaced. Fitting/cap type: 2GX13, Number of bulbs: 1 bulb(s), Bulb power: 60 W. Power source type: AC, Input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 2.13" (54 mm), Depth: 2.13" (54 mm), Height: 2.91" (74 mm). Package width: 4.65" (118 mm), Package height: 25" (634 mm), Package length: 22.8" (58 cm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.