Philips logo

Philips 288E2A/00 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
277779
Info modified on:
12 Jun 2025, 08:10:41
Short summary description Philips 288E2A/00 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Philips 288E2A/00, 28", 3840 x 2160 pixels, 4K Ultra HD, LED, 4 ms, Black

Long summary description Philips 288E2A/00 computer monitor 28" 3840 x 2160 pixels 4K Ultra HD LED Black:

Philips 288E2A/00. Display diagonal: 28", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.