Philips logo

Philips 284E5QHAD/00 LED display 28" 1920 x 1080 pixels Full HD Black, Cherry (fruit)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124096
Info modified on:
31 May 2024, 09:35:16
Short summary description Philips 284E5QHAD/00 LED display 28" 1920 x 1080 pixels Full HD Black, Cherry (fruit):

Philips 284E5QHAD/00, 28", 1920 x 1080 pixels, Full HD, LCD, 6.5 ms, Black, Cherry (fruit)

Long summary description Philips 284E5QHAD/00 LED display 28" 1920 x 1080 pixels Full HD Black, Cherry (fruit):

Philips 284E5QHAD/00. Display diagonal: 28", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 6.5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Built-in speaker(s). VESA mounting. Product color: Black, Cherry (fruit)

Reasons to buy
Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.