Philips Evnia 27M2N6800ML/93, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 1 ms, Green
Philips Evnia 27M2N6800ML/93. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Green