Philips 1000 series 27E1N1100D/93, 27", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Philips 1000 series 27E1N1100D/93. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black