Philips logo

Philips Brilliance 279X6QJSW/75 LED display 27" 1920 x 1080 pixels Full HD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63636
Info modified on:
07 Mar 2024, 15:34:52
Product Brochure/Datasheet (811 KB)
Philips 279X6QJSW/75 user manual (1.7 MB)
Important Information Manual (3.6 MB)
Short summary description Philips Brilliance 279X6QJSW/75 LED display 27" 1920 x 1080 pixels Full HD Black:

Philips Brilliance 279X6QJSW/75, 27", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description Philips Brilliance 279X6QJSW/75 LED display 27" 1920 x 1080 pixels Full HD Black:

Philips Brilliance 279X6QJSW/75. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.