Philips E Line 278E8QJAB/89, 27", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Philips E Line 278E8QJAB/89. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Display surface: Gloss, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Product color: Black