Philips logo

Philips E Line 276E8VJSB/01 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black, Metallic

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43032
Info modified on:
03 Aug 2025, 10:11:05
Short summary description Philips E Line 276E8VJSB/01 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black, Metallic:

Philips E Line 276E8VJSB/01, 27", 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black, Metallic

Long summary description Philips E Line 276E8VJSB/01 computer monitor 27" 3840 x 2160 pixels 4K Ultra HD LCD Black, Metallic:

Philips E Line 276E8VJSB/01. Display diagonal: 27", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Metallic

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.