Philips logo

Philips 276E6ADSS/00 LED display 27" 1920 x 1080 pixels Full HD Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153750
Info modified on:
27 May 2024, 13:17:00
EU Energy Label (623 KB)
Philips 276E6ADSS/00 user manual (2.6 MB)
Product Brochure/Datasheet (928 KB)
Important Information Manual (3.6 MB)
Quick start Guide (3.3 MB)
Retail Trade Leaflet (259 KB)
Short summary description Philips 276E6ADSS/00 LED display 27" 1920 x 1080 pixels Full HD Silver:

Philips 276E6ADSS/00, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description Philips 276E6ADSS/00 LED display 27" 1920 x 1080 pixels Full HD Silver:

Philips 276E6ADSS/00. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Silver

Reasons to buy
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.