Philips logo

Philips 274E5QHAW/00 LED display 27" 1920 x 1080 pixels Full HD White

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162426
Info modified on:
31 May 2024, 09:35:14
Short summary description Philips 274E5QHAW/00 LED display 27" 1920 x 1080 pixels Full HD White:

Philips 274E5QHAW/00, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, White

Long summary description Philips 274E5QHAW/00 LED display 27" 1920 x 1080 pixels Full HD White:

Philips 274E5QHAW/00. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.