Philips logo

Philips V Line 273V7QDSB/00 LED display 27" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
560118
Info modified on:
09 Dec 2024, 02:58:17
Long product name Philips V Line 273V7QDSB/00 LED display 27" 1920 x 1080 pixels Full HD Black:

273V7QDSB Full HD LCD monitor

Philips V Line 273V7QDSB/00 LED display 27" 1920 x 1080 pixels Full HD Black:

A perfect all-round display with stunning images that stretch from edge to edge, made easy on the eyes, in a compact, slim design.

Short summary description Philips V Line 273V7QDSB/00 LED display 27" 1920 x 1080 pixels Full HD Black:

Philips V Line 273V7QDSB/00, 27", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 273V7QDSB/00 LED display 27" 1920 x 1080 pixels Full HD Black:

Philips V Line 273V7QDSB/00. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.