Philips logo

Philips V Line 273V7QDAW/11 LED display 27" 1920 x 1080 pixels Full HD LCD Touchscreen White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7966
Info modified on:
03 Aug 2025, 10:21:47
Short summary description Philips V Line 273V7QDAW/11 LED display 27" 1920 x 1080 pixels Full HD LCD Touchscreen White:

Philips V Line 273V7QDAW/11, 27", 1920 x 1080 pixels, Full HD, LCD, 5 ms, White

Long summary description Philips V Line 273V7QDAW/11 LED display 27" 1920 x 1080 pixels Full HD LCD Touchscreen White:

Philips V Line 273V7QDAW/11. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.