Philips logo

Philips Brilliance 272P4APJKHB/00 computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101670
Info modified on:
30 Dec 2024, 17:23:59
EU Energy Label (217 KB)
Philips 272P4APJKHB/00 user manual (6.2 MB)
Product Brochure/Datasheet (846 KB)
Important Information Manual (3.6 MB)
Retail Trade Leaflet (180 KB)
Short summary description Philips Brilliance 272P4APJKHB/00 computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Philips Brilliance 272P4APJKHB/00, 27", 2560 x 1440 pixels, Quad HD, LED, 12 ms, Black

Long summary description Philips Brilliance 272P4APJKHB/00 computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:

Philips Brilliance 272P4APJKHB/00. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.