Philips logo

Philips 272E2FA/00 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
287525
Info modified on:
27 Jul 2025, 09:48:47
Short summary description Philips 272E2FA/00 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Philips 272E2FA/00, 27", 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black

Long summary description Philips 272E2FA/00 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:

Philips 272E2FA/00. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.