Philips logo

Philips 24PFT5303/05 Refurb Grade C NS 24" Full HD Black

Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19975
Info modified on:
27 May 2024, 13:46:34
Short summary description Philips 24PFT5303/05 Refurb Grade C NS 24" Full HD Black:

Philips 24PFT5303/05 Refurb Grade C NS, 24", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 24PFT5303/05 Refurb Grade C NS 24" Full HD Black:

Philips 24PFT5303/05 Refurb Grade C NS. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 200, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.