Philips logo

Philips 4000 series 24PFT4032/12 TV 24" Full HD White 250 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88937
Info modified on:
27 May 2024, 13:08:41
Short summary description Philips 4000 series 24PFT4032/12 TV 24" Full HD White 250 cd/m²:

Philips 4000 series 24PFT4032/12, 24", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, White

Long summary description Philips 4000 series 24PFT4032/12 TV 24" Full HD White 250 cd/m²:

Philips 4000 series 24PFT4032/12. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: White

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.