Philips logo

Philips 5500 series 24PFS5525/12 TV 24" Full HD Silver

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134754
Info modified on:
27 May 2024, 13:53:11
Short summary description Philips 5500 series 24PFS5525/12 TV 24" Full HD Silver:

Philips 5500 series 24PFS5525/12, 24", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Silver

Long summary description Philips 5500 series 24PFS5525/12 TV 24" Full HD Silver:

Philips 5500 series 24PFS5525/12. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.