Philips logo

Philips 5200 series 24PFS5242/12 TV 24" Full HD White 250 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61475
Info modified on:
27 May 2024, 13:18:53
Short summary description Philips 5200 series 24PFS5242/12 TV 24" Full HD White 250 cd/m²:

Philips 5200 series 24PFS5242/12, 24", 1920 x 1080 pixels, Full HD, LED, DVB-T2 HD, DVB, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, White

Long summary description Philips 5200 series 24PFS5242/12 TV 24" Full HD White 250 cd/m²:

Philips 5200 series 24PFS5242/12. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T2 HD, DVB, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN. Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.