Philips logo

Philips 3100 series 24PFL3108H/12 TV 24" HD Black 250 cd/m²

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96369
Info modified on:
01 Nov 2024, 16:14:00
Short summary description Philips 3100 series 24PFL3108H/12 TV 24" HD Black 250 cd/m²:

Philips 3100 series 24PFL3108H/12, 24", 1366 x 768 pixels, HD, LED, DVB-C, DVB-T, Black

Long summary description Philips 3100 series 24PFL3108H/12 TV 24" HD Black 250 cd/m²:

Philips 3100 series 24PFL3108H/12. Display diagonal: 24", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.