Philips logo

Philips 5000 series 24E1N5500E/61 LED display 23.8" 2560 x 1440 pixels Quad HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11628
Info modified on:
10 Aug 2025, 23:37:09
Short summary description Philips 5000 series 24E1N5500E/61 LED display 23.8" 2560 x 1440 pixels Quad HD LCD Black:

Philips 5000 series 24E1N5500E/61, 23.8", 2560 x 1440 pixels, Quad HD, LCD, 4 ms, Black

Long summary description Philips 5000 series 24E1N5500E/61 LED display 23.8" 2560 x 1440 pixels Quad HD LCD Black:

Philips 5000 series 24E1N5500E/61. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.