Philips logo

Philips LED monitor with Touch Control 246EL2SBH/00

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60078
Info modified on:
31 May 2024, 09:34:59
Short summary description Philips LED monitor with Touch Control 246EL2SBH/00:

Philips LED monitor with Touch Control 246EL2SBH/00, 23.6", 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips LED monitor with Touch Control 246EL2SBH/00:

Philips LED monitor with Touch Control 246EL2SBH/00. Display diagonal: 23.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 170°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.