Philips logo

Philips E Line 245E1S/00 LED display 23.8" 2560 x 1440 pixels 2K Ultra HD LCD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
376136
Info modified on:
03 Aug 2025, 10:11:54
Short summary description Philips E Line 245E1S/00 LED display 23.8" 2560 x 1440 pixels 2K Ultra HD LCD Black:

Philips E Line 245E1S/00, 23.8", 2560 x 1440 pixels, 2K Ultra HD, LCD, 4 ms, Black

Long summary description Philips E Line 245E1S/00 LED display 23.8" 2560 x 1440 pixels 2K Ultra HD LCD Black:

Philips E Line 245E1S/00. Display diagonal: 23.8", Display resolution: 2560 x 1440 pixels, HD type: 2K Ultra HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.