Philips logo

Philips V Line 243V7QDSB/79 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29873
Info modified on:
07 Aug 2025, 23:43:19
Short summary description Philips V Line 243V7QDSB/79 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Philips V Line 243V7QDSB/79, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 243V7QDSB/79 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Philips V Line 243V7QDSB/79. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.