Philips logo

Philips S Line 243S7EJMB/00 LED display 23.8" 1920 x 1080 pixels Full HD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
290311
Info modified on:
03 Aug 2025, 10:12:57
Short summary description Philips S Line 243S7EJMB/00 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Philips S Line 243S7EJMB/00, 23.8", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips S Line 243S7EJMB/00 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Philips S Line 243S7EJMB/00. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.