Philips logo

Philips Brilliance 242G5DJEB/00 computer monitor 24" 1920 x 1080 pixels Full HD LED Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113000
Info modified on:
30 Dec 2024, 17:23:51
Short summary description Philips Brilliance 242G5DJEB/00 computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Philips Brilliance 242G5DJEB/00, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips Brilliance 242G5DJEB/00 computer monitor 24" 1920 x 1080 pixels Full HD LED Black:

Philips Brilliance 242G5DJEB/00. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.