Philips logo

Philips V Line 241V8LA/00 LED display 23.8" 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
351878
Info modified on:
06 Jul 2025, 08:42:38
Short summary description Philips V Line 241V8LA/00 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Philips V Line 241V8LA/00, 23.8", 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Philips V Line 241V8LA/00 LED display 23.8" 1920 x 1080 pixels Full HD Black:

Philips V Line 241V8LA/00. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product color: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.