Philips logo

Philips 237E3QPHSU/93 LED display 23" 1920 x 1080 pixels Full HD Black, Blue

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40638
Info modified on:
31 May 2024, 09:35:09
Short summary description Philips 237E3QPHSU/93 LED display 23" 1920 x 1080 pixels Full HD Black, Blue:

Philips 237E3QPHSU/93, 23", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Blue

Long summary description Philips 237E3QPHSU/93 LED display 23" 1920 x 1080 pixels Full HD Black, Blue:

Philips 237E3QPHSU/93. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.