Philips 236V4LAB/69, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Philips 236V4LAB/69. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black