Philips logo

Philips 233V5LSB/00 LED display 23" 1920 x 1080 pixels Full HD LCD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123836
Info modified on:
31 May 2024, 09:35:15
Philips 233V5LSB/00 user manual (4.6 MB)
Product Brochure/Datasheet (768 KB)
Important Information Manual (3.6 MB)
Retail Trade Leaflet (155 KB)
Short summary description Philips 233V5LSB/00 LED display 23" 1920 x 1080 pixels Full HD LCD Black:

Philips 233V5LSB/00, 23", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 233V5LSB/00 LED display 23" 1920 x 1080 pixels Full HD LCD Black:

Philips 233V5LSB/00. Display diagonal: 23", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.