Philips logo

Philips 4000 series 22PFT4109/12 TV 22" Full HD Black 250 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99842
Info modified on:
30 Oct 2024, 17:43:06
EU Energy Label (81 KB)
Short summary description Philips 4000 series 22PFT4109/12 TV 22" Full HD Black 250 cd/m²:

Philips 4000 series 22PFT4109/12, 22", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 22PFT4109/12 TV 22" Full HD Black 250 cd/m²:

Philips 4000 series 22PFT4109/12. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.