Philips logo

Philips 4000 series 22PFT4031/05 TV 22" Full HD Black 250 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91667
Info modified on:
27 May 2024, 13:08:31
EU Energy Label (72 KB)
Philips 22PFT4031/05 user manual (2.1 MB)
Quick start Guide (2.0 MB)
Retail Trade Leaflet (130 KB)
Short summary description Philips 4000 series 22PFT4031/05 TV 22" Full HD Black 250 cd/m²:

Philips 4000 series 22PFT4031/05, 22", 1920 x 1080 pixels, Full HD, LED, DVB, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 22PFT4031/05 TV 22" Full HD Black 250 cd/m²:

Philips 4000 series 22PFT4031/05. Display diagonal: 22", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB, DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.