Philips logo

Philips 3000 series 22PFL3606H/12 TV 22" HD Black 300 cd/m²

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
154458
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 3000 series 22PFL3606H/12 TV 22" HD Black 300 cd/m²:

Philips 3000 series 22PFL3606H/12, 22", 1366 x 768 pixels, HD, LCD, DVB-C, DVB-T, Black

Long summary description Philips 3000 series 22PFL3606H/12 TV 22" HD Black 300 cd/m²:

Philips 3000 series 22PFL3606H/12. Display diagonal: 22", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 300 cd/m², Response time: 5 ms. Digital signal format system: DVB-C, DVB-T. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.