Philips logo

Philips E Line 227E4LHAB/01 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30148
Info modified on:
26 Jun 2024, 12:40:49
EU Energy Label (466 KB)
Philips 227E4LHAB/01 user manual (3.4 MB)
Product Brochure/Datasheet (735 KB)
Important Information Manual (3.6 MB)
Retail Trade Leaflet (223 KB)
Short summary description Philips E Line 227E4LHAB/01 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

Philips E Line 227E4LHAB/01, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips E Line 227E4LHAB/01 computer monitor 21.5" 1920 x 1080 pixels Full HD LCD Black:

Philips E Line 227E4LHAB/01. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.