Philips IPS LED monitor 227E3QPHSU/27, 21.5", 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Blue
Philips IPS LED monitor 227E3QPHSU/27. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Gloss, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product color: Black, Blue