Philips LED monitor 226V3LAB/00, 21.5", 1920 x 1080 pixels, Full HD, 5 ms, Black
Philips LED monitor 226V3LAB/00. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black