Philips logo

Philips 223V5LHSB2/70 LED display 21.5" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36858
Info modified on:
13 Jul 2025, 10:20:07
Short summary description Philips 223V5LHSB2/70 LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:

Philips 223V5LHSB2/70, 21.5", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 223V5LHSB2/70 LED display 21.5" 1920 x 1080 pixels Full HD LCD Black:

Philips 223V5LHSB2/70. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.