Philips LED monitor with Digital TV tuner 221TE2LB/00, 21.5", 1920 x 1080 pixels, LCD, 3D, 5 ms, Black
Philips LED monitor with Digital TV tuner 221TE2LB/00. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. 3D, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product color: Black