Philips logo

Philips 220TW9FB/05 computer monitor 22" 1680 x 1050 pixels HD Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41897
Info modified on:
14 Mar 2024, 17:17:29
Short summary description Philips 220TW9FB/05 computer monitor 22" 1680 x 1050 pixels HD Black:

Philips 220TW9FB/05, 22", 1680 x 1050 pixels, HD, LCD, 5 ms, Black

Long summary description Philips 220TW9FB/05 computer monitor 22" 1680 x 1050 pixels HD Black:

Philips 220TW9FB/05. Display diagonal: 22", Display resolution: 1680 x 1050 pixels, HD type: HD. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.