Philips logo

Philips 220E1SB 22"w E-line 21.6"w Display Full HD LCD monitor

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61165
Info modified on:
31 May 2024, 09:34:46
Short summary description Philips 220E1SB 22"w E-line 21.6"w Display Full HD LCD monitor:

Philips 220E1SB 22"w E-line 21.6"w Display Full HD LCD monitor, 21.5", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Philips 220E1SB 22"w E-line 21.6"w Display Full HD LCD monitor:

Philips 220E1SB 22"w E-line 21.6"w Display Full HD LCD monitor. Display diagonal: 21.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. VESA mounting. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.