Philips logo

Philips Brilliance 220CW9FB/00 computer monitor 22" 1680 x 1050 pixels Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81825
Info modified on:
31 May 2024, 09:34:46
Short summary description Philips Brilliance 220CW9FB/00 computer monitor 22" 1680 x 1050 pixels Black:

Philips Brilliance 220CW9FB/00, 22", 1680 x 1050 pixels, LCD, 2 ms, Black

Long summary description Philips Brilliance 220CW9FB/00 computer monitor 22" 1680 x 1050 pixels Black:

Philips Brilliance 220CW9FB/00. Display diagonal: 22", Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 2 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.