Philips logo

Philips 21PT9467C/77 CRT TV 21" Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57755
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 21PT9467C/77 CRT TV 21" Black:

Philips 21PT9467C/77, 21", 4:3, 20.9" (53 cm), 20.1" (51 cm), NTSC, PAL M, PAL N, 181 channels

Long summary description Philips 21PT9467C/77 CRT TV 21" Black:

Philips 21PT9467C/77. Display diagonal: 21", Aspect ratio: 4:3, Display diagonal (metric): 20.9" (53 cm). Analog signal format system: NTSC, PAL M, PAL N, Channels quantity: 181 channels, Supported radio bands: PLL. RMS rated power: 3 W. Product color: Black. Remote control type: RCLB018

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.