Philips logo

Philips 21PT5402/01 CRT TV 21" Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79030
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 21PT5402/01 CRT TV 21" Silver:

Philips 21PT5402/01, 21", 4:3, Real Flat picture tube, 21.7" (55 cm), 20.1" (51 cm), PAL BG, PAL DK, PAL I, PAL L

Long summary description Philips 21PT5402/01 CRT TV 21" Silver:

Philips 21PT5402/01. Display diagonal: 21", Aspect ratio: 4:3, Display: Real Flat picture tube. Analog signal format system: PAL BG, PAL DK, PAL I, PAL L, Channels quantity: 100 channels, Supported radio bands: UHF, VHF. Audio system: Nicam Stereo, RMS rated power: 2 W, Peak Music Power Output (PMPO): 6 W. Product color: Silver. Remote control type: RCLE011

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.