Philips logo

Philips 216V6LHSB2/00 computer monitor 20.7" 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69842
Info modified on:
31 May 2024, 09:35:27
Short summary description Philips 216V6LHSB2/00 computer monitor 20.7" 1920 x 1080 pixels Full HD LCD Black:

Philips 216V6LHSB2/00, 20.7", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Philips 216V6LHSB2/00 computer monitor 20.7" 1920 x 1080 pixels Full HD LCD Black:

Philips 216V6LHSB2/00. Display diagonal: 20.7", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.