Philips logo

Philips 20PT4331/77R CRT TV 20" Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65689
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips 20PT4331/77R CRT TV 20" Silver:

Philips 20PT4331/77R, 20", 4:3, 4:3, 20.1" (51 cm), 18.5" (47 cm), NTSC, PAL M, PAL BG, PAL N

Long summary description Philips 20PT4331/77R CRT TV 20" Silver:

Philips 20PT4331/77R. Display diagonal: 20", Aspect ratio: 4:3, Screen format adjustments: 4:3. Analog signal format system: NTSC, PAL M, PAL BG, PAL N. RMS rated power: 6 W. Product color: Silver. Power consumption (typical): 48 W, Power consumption (standby): 3 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.