Philips logo

Philips 203V5LSB2/93 LED display 19.5" 1600 x 900 pixels HD LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35527
Info modified on:
28 Oct 2024, 02:51:43
Short summary description Philips 203V5LSB2/93 LED display 19.5" 1600 x 900 pixels HD LCD Black:

Philips 203V5LSB2/93, 19.5", 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description Philips 203V5LSB2/93 LED display 19.5" 1600 x 900 pixels HD LCD Black:

Philips 203V5LSB2/93. Display diagonal: 19.5", Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LCD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 90°, Viewing angle, vertical: 65°. VESA mounting. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.